EN
  • EN
  • DE

K4B2G1646F-BIK0

Part No K4B2G1646F-BIK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941252-K4B2G1646F-BIK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646F-BIK0 CAD Model

Description

The Samsung K4B2G1646F-BIK0 is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for applications requiring high bandwidth and efficient power consumption. The BIK0 suffix signifies specific characteristics like speed grade, timing parameters, and potentially packaging details.

Applications

  • PCs and laptops
  • Graphics processing units (GPUs)
  • Network devices
  • Consumer electronics devices such as Smart TVs
  • Embedded applications requiring external memory

Features

  • 2Gb (256M x 8) memory organization, providing a balance of capacity and cost
  • DDR3 interface for high-speed data transfer
  • Double data rate architecture, maximizing bandwidth utilization
  • 8-bit prefetch architecture for efficient data retrieval
  • JEDEC standard compliance ensuring interoperability
  • RoHS compliant and lead-free, adhering to environmental standards

Benefits

  • Improved system responsiveness due to fast memory access times
  • Enhanced performance in memory-intensive applications
  • Reduced power consumption compared to older DDR technologies
  • Increased system stability and reliability
  • Compatibility with a wide range of platforms supporting DDR3 memory

Additional Details

The K4B2G1646F-BIK0 operates at a voltage specified by the DDR3 standard (typically 1.5V). The precise operating frequency, CAS latency (CL), and other timing parameters are detailed in the Samsung datasheet specific to this part number. The datasheet provides essential information for engineers designing systems using this memory chip. It's crucial to consult the datasheet to ensure proper system configuration and compatibility. This component is designed to deliver a cost-effective and high-performance memory solution for various electronic devices.

You May Also Be Interested in

Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess