EN
  • EN
  • DE

K4B1G0846Q-BCH9

Part No K4B1G0846Q-BCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941579-K4B1G0846Q-BCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G0846Q-BCH9 CAD Model

Description

The Samsung K4B1G0846Q-BCH9 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component, engineered to provide reliable and efficient memory performance in a range of applications. This particular part number indicates a memory density of 1Gb (Gigabit).

Applications

  • Consumer electronics devices
  • Networking equipment
  • Embedded computing systems
  • Set-top boxes
  • Printers and peripherals
  • Industrial automation systems

Features

  • DDR3 Technology: Compliant with the DDR3 standard, offering improved speed and power efficiency compared to DDR2.
  • 1Gb Density: Offers a memory capacity of 1 Gigabit.
  • High Bandwidth: Provides efficient data transfer rates, improving overall system performance.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption.
  • Advanced Packaging: Employs advanced packaging techniques for enhanced signal integrity and thermal performance.

Benefits

  • Improved System Performance: Enhances application responsiveness and reduces latency due to efficient data transfer.
  • Sufficient Memory Capacity: Provides adequate memory space for running common applications and handling typical datasets.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, leading to energy savings.
  • Reliable Operation: Ensures stable and consistent performance.

Technical Specifications

While specific technical details such as clock speeds, timings, and voltage levels can vary based on the specific binning and configuration, typical DDR3 specifications apply. Consult the manufacturer's datasheet for the exact specifications relevant to the K4B1G0846Q-BCH9 part number.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess