EN
  • EN
  • DE

K4AAG085WA-BITD

Part No K4AAG085WA-BITD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 2Gx8 (16Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940120-K4AAG085WA-BITD
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG085WA-BITD CAD Model

Description

The Samsung K4AAG085WA-BITD is a high-capacity DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component designed for high-performance computing environments. It's engineered to provide fast data transfer rates and efficient memory management.

Applications

  • High-Performance Computing
  • Gaming PCs and Consoles
  • Workstations
  • Servers
  • Data Centers

Features

  • High Density: Offers a large memory capacity to support demanding applications.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer speeds and improved performance compared to previous generations.
  • Low Power Consumption: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • High Bandwidth: Supports high memory bandwidth for increased system responsiveness.
  • Error Correction Code (ECC): Implements ECC to ensure data integrity and system stability.

Benefits

  • Enhanced Performance: Improves application loading times, multitasking capabilities, and overall system responsiveness.
  • Increased Energy Efficiency: Reduces power consumption, leading to lower operating costs and extended battery life in portable devices.
  • Reliable Operation: Provides a stable and reliable memory solution for critical applications and demanding workloads.
  • Improved Data Integrity: ECC technology helps prevent data corruption and ensures the accuracy of stored information.
  • Optimized for Server Environments: Designed to meet the stringent requirements of server applications and data centers.

Technical Specifications

Detailed technical specifications, including memory capacity, voltage requirements, operating temperature range, and data transfer rates, are available in the official Samsung datasheet for the K4AAG085WA-BITD. It's compliant with JEDEC standards for DDR4 SDRAM.

You May Also Be Interested in

Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess