EN
  • EN
  • DE

K4A8G085WD-BCVF

Part No K4A8G085WD-BCVF
Manufacturer Samsung
Catalog DDR
Description DDR4-2933 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940233-K4A8G085WD-BCVF
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G085WD-BCVF CAD Model

Description

The K4A8G085WD-BCVF is a high-performance DDR4 SDRAM component manufactured by Samsung. This dynamic random-access memory chip is designed for applications requiring significant memory bandwidth and capacity. DDR4 SDRAM offers improvements over previous generations of DDR memory, including higher clock speeds, lower voltage requirements, and increased data transfer rates, resulting in enhanced system performance and energy efficiency.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • High-performance computing
  • Gaming PCs

Features

  • DDR4 Technology: Utilizes the DDR4 standard for increased performance and efficiency.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Voltage: Operates at a lower voltage, reducing power consumption.
  • High Capacity: Offers a large memory capacity, suitable for multitasking and memory-intensive tasks.
  • Reliable Performance: Designed for stable and reliable operation in various environments.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Multitasking Capabilities: Allows for running multiple applications simultaneously without performance degradation.
  • Reduced Power Consumption: Lowers energy consumption, contributing to longer battery life in portable devices and reduced electricity costs in desktop systems.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times.
  • Greater Memory Capacity: Accommodates large datasets and complex applications.

Additional Details

The K4A8G085WD-BCVF is designed to meet the rigorous demands of modern computing environments. Its high bandwidth and low power consumption make it an ideal choice for a wide range of applications, from everyday desktop use to high-performance gaming and professional workstations. It's crucial to refer to the official Samsung datasheet for precise technical specifications, including clock speeds, timings, and voltage requirements, to ensure compatibility with the target system.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess