The K4A8G085WB-BCPB is an 8Gb DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-performance memory applications in computing devices, offering fast data transfer rates and low power consumption compared to previous DDR generations.
Applications:
- Desktop and Laptop Computers
- Server Systems
- Graphics Cards
- Gaming Consoles
- Networking Equipment
Features:
- 8Gb Capacity: Provides a substantial amount of memory for demanding applications.
- DDR4 Technology: Offers significantly higher data transfer rates compared to DDR3, leading to improved system performance.
- Low Voltage Operation: Operates at a lower voltage than DDR3, reducing power consumption and heat generation.
- High-Speed Data Transfer: Supports high-speed data transfer rates, enhancing overall system responsiveness.
- On-Die Termination (ODT): Reduces signal reflections and improves signal integrity at high speeds.
- RoHS Compliant: Meets environmental standards for hazardous substances.
Benefits:
- Improved System Performance: Enables faster application loading, smoother multitasking, and improved gaming performance.
- Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in server environments.
- Increased Memory Bandwidth: Provides ample memory bandwidth for demanding applications, such as video editing and data analysis.
- Enhanced Reliability: Offers robust performance and data integrity in demanding operating conditions.
- Future-Proofing: Supports the latest DDR4 standards, ensuring compatibility with modern computing platforms.
The Samsung K4A8G085WB-BCPB DDR4 SDRAM chip is a high-performance, low-power memory solution suitable for a wide range of computing applications. Its high capacity, fast data transfer rates, and energy-efficient design make it a valuable component for modern electronic systems.