EN
  • EN
  • DE

K3QF2F20EM-HGCE

Part No K3QF2F20EM-HGCE
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826557-K3QF2F20EM-HGCE
Ultra Librarian 3D Model Ultra Librarian K3QF2F20EM-HGCE CAD Model

Description

The K3QF2F20EM-HGCE is a Multi-Chip Package (MCP) from Samsung, integrating multiple memory components into a single package. This highly integrated solution is designed for mobile devices and embedded systems requiring a compact, high-capacity memory solution.

Applications

  • Smartphones: Provides storage for operating system, applications, and user data.
  • Tablets: Offers high-density storage in a compact form factor.
  • Wearable Devices: Suitable for smartwatches and fitness trackers where space is limited.
  • Embedded Systems: Used in various embedded applications requiring reliable and efficient memory.
  • Automotive Infotainment Systems: Supports storage needs in car entertainment and navigation systems.

Features

  • Multi-Chip Package (MCP): Combines multiple memory chips into a single package.
  • High Capacity: Offers substantial storage capacity suitable for modern applications.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Compact Size: Minimizes board space requirements in compact devices.
  • High-Speed Data Transfer: Enables fast data access and processing.
  • Reliable Performance: Ensures data integrity and stable operation.
  • Advanced Packaging Technology: Utilizes advanced packaging techniques for enhanced performance and reliability.

Benefits

  • Increased Storage Capacity: Allows for storing large amounts of data in a small footprint.
  • Improved System Performance: High-speed data transfer rates enhance application performance.
  • Reduced Board Space: Compact package reduces the overall size of the device.
  • Extended Battery Life: Low power consumption increases the operating time of portable devices.
  • Enhanced Reliability: Robust design ensures data integrity and system stability.
  • Simplified System Design: Integration simplifies board layout and reduces component count.

Additional Details

The K3QF2F20EM-HGCE typically includes a combination of NAND flash memory and LPDDR (Low Power Double Data Rate) SDRAM. The NAND flash provides non-volatile storage for data and code, while the LPDDR SDRAM serves as working memory for the processor. The specific densities of each memory component may vary. The MCP utilizes a standard interface for communication with the host processor. Detailed timing parameters, power consumption characteristics, and thermal specifications can be found in the device datasheet.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess