EN
  • EN
  • DE

CL32B225KCJNNNE

Part No CL32B225KCJNNNE
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820539-CL32B225KCJNNNE
Ultra Librarian 3D Model Ultra Librarian CL32B225KCJNNNE CAD Model

Description

The CL32B225KCJNNNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. This capacitor is designed for general-purpose applications in electronic circuits, providing decoupling, bypassing, and filtering functionalities. It features a standard 1210 case size, offering a balance between size and capacitance value.

Applications

  • Power supply decoupling: Used to filter noise and provide stable voltage to integrated circuits.
  • Bypassing: Employed to bypass high-frequency signals to ground, reducing noise and interference.
  • Filtering: Integrated into filter circuits for signal conditioning and noise reduction.
  • General-purpose applications: Suitable for a wide range of applications in electronic devices.
  • Consumer electronics: Found in TVs, set-top boxes, audio equipment, and other consumer products.

Features

  • Capacitance: 2.2 µF (Microfarads). This indicates the capacitor's ability to store electrical charge.
  • Voltage Rating: 16V (Volts). This is the maximum DC voltage that the capacitor can withstand without failing.
  • Case Size: 1210 (EIA). This refers to the physical dimensions of the capacitor, which are 0.12 inches in length and 0.10 inches in width.
  • Dielectric Material: X7R. X7R is a temperature-stable ceramic dielectric material that offers good performance over a wide temperature range.
  • Tolerance: 10%. The actual capacitance value can vary by ±10% from the nominal value of 2.2 µF.

Benefits

  • Stable Performance: The X7R dielectric ensures stable capacitance and performance over a wide temperature range (-55°C to +125°C).
  • General Purpose: Suitable for wide range of application
  • Wide operating temperatures: Can reliably operate from -55°C to +125°C
  • Reliable Operation: Samsung is a reputable manufacturer known for producing high-quality and reliable electronic components.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Additional Details

The CL32B225KCJNNNE capacitor is commonly used in power supply circuits for decoupling, filtering noise from power rails, and bypassing high-frequency signals. Proper soldering techniques should be used to ensure reliable connection to the circuit board. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess