EN
  • EN
  • DE

23281\64MB\8Mx8\8C\G4

Part No 23281\64MB\8Mx8\8C\G4
Manufacturer Samsung
Catalog Memory - Modules
Description PC100 8Mx64-G8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951919-23281\64MB\8Mx8\8C\G4
Series *
Ultra Librarian 3D Model Ultra Librarian 23281\64MB\8Mx8\8C\G4 CAD Model

Description

The Samsung 23281 is a 64MB memory module, likely of an older technology such as SDRAM or similar. It features an 8Mx8 configuration with 8 memory chips. Given the specifications, it is designed for use in older computer systems or embedded devices that require a small amount of memory.

Applications

  • Legacy Computer Systems
  • Embedded Systems
  • Industrial Equipment
  • Networking Devices

Features

  • 64MB Capacity
  • 8Mx8 Configuration
  • 8 Memory Chips
  • Likely SDRAM or similar technology

Benefits

  • Provides Memory for Legacy Systems
  • Enables Operation of Older Software
  • Cost-Effective Solution for Older Hardware

Additional Details

Due to the age and specification of this memory module, it is unlikely to be compatible with modern computer systems. It's primary use is to replace faulty memory in older machines or to provide memory for specialized embedded systems that require a small amount of RAM.

The 8Mx8 configuration indicates the organization of the memory chips on the module. It is important to verify the compatibility of this module with the target system before installation. Ensure that the memory type, speed, and voltage requirements are met.

Given the limited capacity, this module would not be suitable for running modern operating systems or applications. It is designed for very specific use cases where a small amount of memory is sufficient.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess