EN
  • EN
  • DE

STU434S

Part No STU434S
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Logic Level Enhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348597-STU434S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STU434S CAD Model

Description

The SamHop STU434S is a transient voltage suppressor (TVS) diode meticulously engineered to safeguard sensitive electronic components against voltage surges arising from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This diode is designed to deliver dependable protection within a compact form factor, rendering it highly suitable for a broad spectrum of applications. It provides a robust defense against voltage spikes, thus enhancing the resilience and longevity of electronic devices.

Applications:

  • Protection for I/O interfaces
  • Safeguarding data lines
  • Mobile phones and handheld devices
  • Microcontroller protection
  • Security systems
  • Automotive electronics

Features:

  • Low clamping voltage
  • Rapid response time
  • Minimal capacitance
  • Compact packaging
  • High surge current handling capability
  • Compliant with RoHS standards

Benefits:

  • Enhanced system reliability
  • Reduced instances of downtime stemming from surge-induced failures
  • Extended product lifespan
  • Adherence to regulatory requirements
  • Economical surge protection solution

Additional Details:

The STU434S is characterized by a low clamping voltage, which ensures that the voltage experienced by the protected circuitry remains within safe operational limits during surge events. Its rapid response time enables it to swiftly react to transient phenomena, diverting surge current away from vulnerable components. The diode's minimal capacitance minimizes signal degradation, making it well-suited for high-speed data transmission lines. Packaged in a small surface-mount configuration, it is easily integrated into densely populated circuit boards. The device is engineered to withstand multiple ESD strikes and surge events without compromising performance. Its construction and materials comply with RoHS environmental directives. Consult the product datasheet provided by SamHop for detailed specifications regarding clamping voltage, capacitance, and surge current ratings.

This device is commonly employed to protect various ports in electronic devices where ESD or surge events are plausible, such as USB ports, HDMI ports, and antenna interfaces. The STU434S strikes a balance between performance, size, and cost, making it a favored option for surge protection across numerous electronic applications. It is crucial to consult datasheets for precise electrical characteristics and absolute maximum ratings to ensure correct implementation.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess