EN
  • EN
  • DE

VDZ22B

Part No VDZ22B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407809-VDZ22B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VDZ22B CAD Model

Description

The VDZ22B is a Zener diode manufactured by Rohm Semiconductor, specifically designed to provide stable voltage regulation and overvoltage protection in various electronic circuits. This diode offers a precise and reliable voltage reference, which is crucial for safeguarding sensitive components from voltage spikes and surges. Its compact design and robust construction ensure dependable performance even in demanding operating conditions.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive electronic devices
  • Reference voltage generation for analog circuits
  • Voltage clipping and clamping in signal processing circuits
  • Transient voltage suppression in automotive and industrial applications

Features

  • Precise Zener Voltage: The VDZ22B offers a precisely controlled Zener voltage of approximately 22V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and enhances efficiency in voltage regulation applications.
  • High Surge Current Capability: Provides robust protection against voltage transients and surges.
  • Compact Package: Allows for efficient utilization of board space in densely populated electronic circuits.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives, making it environmentally friendly.

Benefits

  • Enhanced Circuit Protection: Protects sensitive electronic components from damage due to voltage fluctuations.
  • Stable Voltage Reference: Provides a reliable and consistent voltage source for precise circuit operation.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Facilitates easier implementation of voltage regulation and protection functions.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details

The VDZ22B is typically available in surface-mount packages like SOD-323. Key electrical characteristics include a Zener voltage (Vz) of about 22V, a low reverse leakage current (Ir), and a power dissipation rating dependent on the package type. For detailed operating conditions such as Zener test current (Izt) and temperature coefficients, refer to the manufacturer's datasheet. The device is designed to operate within a specific temperature range, typically from -55°C to +150°C. The forward voltage drop usually ranges from 0.9V to 1.1V at a forward current of 10mA. Another important parameter is the dynamic impedance, reflecting the change in Zener voltage relative to the change in Zener current; a lower value indicates better voltage regulation. Rohm Semiconductor’s datasheets provide comprehensive details and application guidelines for optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess