EN
  • EN
  • DE

UDZVGJTE-172.0B

Part No UDZVGJTE-172.0B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398744-UDZVGJTE-172.0B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZVGJTE-172.0B CAD Model

Description

The UDZVGJTE-172.0B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are a type of semiconductor diode that allows current to flow in one direction, but also permits current to flow in the reverse direction when the voltage is above a certain value known as the Zener voltage. In this case, '172.0B' likely refers to a Zener voltage of approximately 2.0 volts, or a specific voltage tolerance around that value.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes or surges.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Reference Voltage Source: Providing a stable reference voltage for various electronic circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltage spikes.

Features:

  • Precise Zener Voltage: Provides a well-defined and stable reverse breakdown voltage, likely around 2.0V.
  • Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.

Benefits:

  • Stable Voltage Output: Delivers a consistent voltage supply, enhancing circuit performance.
  • Overvoltage Protection: Prevents damage to sensitive electronic components.
  • Improved Circuit Reliability: Enhances the stability and robustness of electronic circuits.
  • Compact Design: Facilitates smaller and more portable electronic devices.
  • Cost-Effective Solution: Provides a reliable and affordable means of voltage regulation and protection.

Additional Details:

The UDZVGJTE-172.0B typically comes in a surface-mount package for automated assembly. It is essential to consult the Rohm Semiconductor datasheet for the UDZVGJTE-172.0B for precise specifications, including the exact Zener voltage, dynamic resistance, reverse leakage current, power dissipation limits, and operating temperature range. These specifications are critical for ensuring proper device selection and reliable performance in the intended application. The datasheet will also detail the test conditions under which the Zener voltage is measured.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess