EN
  • EN
  • DE

UDZTE-1727B

Part No UDZTE-1727B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398700-UDZTE-1727B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZTE-1727B CAD Model

Description

The UDZTE-1727B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It's part of Rohm's UDZ series, known for its compact size and reliable performance in surface-mount applications.

Applications:

  • Voltage regulation in portable devices: Smartphones, tablets, and other battery-powered devices.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes in power supplies.
  • Overvoltage protection: Preventing damage to circuits in automotive electronics.
  • Clipping circuits: Shaping waveforms in signal processing applications.
  • Level shifting: Adjusting voltage levels in digital circuits.

Features:

  • Zener Voltage: 27V, providing a stable voltage reference point.
  • Low Leakage Current: Minimizes power consumption in standby mode.
  • Small Mold Type: Allows for high-density mounting on printed circuit boards (PCBs).
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • Pb-free (RoHS compliant): Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Voltage Regulation: Ensures stable operation of sensitive electronic circuits.
  • Effective Transient Suppression: Protects components from damage due to voltage spikes.
  • Reduced Board Space: Enables smaller and more compact designs.
  • Long-Term Reliability: Provides consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The UDZTE-1727B Zener diode comes in a small mold type package, making it suitable for automated assembly processes. Its low leakage current is crucial for battery-operated devices where power conservation is essential. The device's ability to handle high surge currents ensures that it can effectively protect downstream circuitry from damaging voltage transients. It is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable voltage regulation and overvoltage protection are required. Specific electrical characteristics can be found in the Rohm Semiconductor datasheet for this part number.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6484 $116.5296
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4001 $290.4121
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess