EN
  • EN
  • DE

TFZV30B

Part No TFZV30B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216912-TFZV30B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFZV30B CAD Model

Description

The TFZV30B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. This device is engineered to protect sensitive electronic components from voltage transients that can arise from electrostatic discharge (ESD), inductive load switching, and other surge events. By rapidly clamping transient voltages to a safe level, the TFZV30B safeguards downstream circuitry, enhancing the overall reliability and longevity of electronic systems.

Applications

  • Power Line Protection: Protecting electronic devices connected to AC power lines from surges and spikes.
  • Telecommunications Equipment: Safeguarding telephone lines and network interfaces from lightning strikes and ESD.
  • Industrial Control Systems: Providing surge protection for industrial automation equipment and control panels.
  • Medical Devices: Protecting sensitive medical equipment from voltage transients that could affect performance.
  • Lighting Systems: Protecting LED drivers and other components in lighting systems from surges.

Features

  • High Breakdown Voltage: Provides protection for circuits operating at higher voltage levels.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuitry.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Low Clamping Voltage: Limits the maximum voltage that can reach the protected components.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved System Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes the risk of system failures due to voltage surges.
  • Cost-Effective Solution: Provides a cost-effective means of protecting circuits from transient voltage events.
  • Compliance with Industry Standards: Helps meet industry standards for ESD and surge immunity.

Additional Details

The TFZV30B features a breakdown voltage around 30V, making it suitable for protecting circuits operating at or near this voltage level. It offers a low clamping voltage and a fast response time, ensuring effective protection against transient voltage events. The device's surge capability is specified in terms of peak pulse current (IPP) and waveform, providing a measure of its ability to withstand high surge currents. It is typically available in a surface-mount package, such as SMB or similar, for easy integration into circuit boards.

This TVS diode is a crucial component for protecting electronic circuits from the damaging effects of voltage transients, ensuring reliable and long-lasting performance in a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess