EN
  • EN
  • DE

TDZ6.2B

Part No TDZ6.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216182-TDZ6.2B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDZ6.2B CAD Model

Description

The TDZ6.2B is a Zener diode produced by Rohm Semiconductor. It's designed to maintain a constant voltage (approximately 6.2V) when operating in reverse breakdown. Zener diodes are commonly used for voltage regulation, overvoltage protection, and voltage reference applications.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection
  • Reference voltage generation
  • Voltage clipping
  • Transient voltage suppression

Features

  • Zener Voltage: Maintains a stable reverse voltage of approximately 6.2 volts.
  • Low Reverse Leakage: Minimal current leakage when reverse biased below the Zener voltage.
  • High Surge Capability: Can withstand high current surges without damage.
  • Compact Package: Suitable for space-constrained applications.
  • High Reliability: Manufactured by Rohm Semiconductor, ensuring quality and performance.

Benefits

  • Stable Voltage Reference: Provides a consistent 6.2V reference point for precise circuit operation.
  • Circuit Protection: Safeguards sensitive components from voltage spikes and overvoltage conditions.
  • Improved Circuit Stability: Enhances the reliability and stability of electronic circuits.
  • Space Saving: Its small size allows for use in compact electronic devices.
  • Long-Term Reliability: High-quality manufacturing ensures a long operational lifespan.

Additional Details

The TDZ6.2B is widely used in electronic circuits to provide a stable voltage supply or to protect against voltage transients. A key consideration when using a Zener diode is to include a series resistor to limit the current through the diode and prevent overheating. The value of this resistor depends on the input voltage and the desired operating current. The TDZ6.2B is typically available in both through-hole and surface-mount packages.

For detailed specifications, including the Zener voltage tolerance, reverse leakage current, and power dissipation ratings, it's crucial to consult the official Rohm Semiconductor datasheet. The performance of Zener diodes can vary with temperature, so it is important to consider thermal management in high-power applications. Proper application of the TDZ6.2B can significantly enhance the performance and robustness of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess