EN
  • EN
  • DE

TCFGB1A106M8R

Part No TCFGB1A106M8R
Manufacturer Rohm Semiconductor
Catalog Tantalum Capacitors
Description Chip tantalum capacitors with open-function built-in
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Rohm Semiconductor
Series TCFG
Packaging Reel - TR
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 10V
Type Molded
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 1411 (3528 Metric)
Size 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum) 0.083" (2.10mm)
Manufacturer Size Code B
Features Fail Safe with Built-in Fuse
Win Source Part Number 1265571-TCFGB1A106M8R
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCFGB1A106M8R CAD Model

Description

The TCFGB1A106M8R is a tantalum capacitor manufactured by Rohm Semiconductor. This capacitor is designed for general-purpose applications, offering stable performance and reliability. Tantalum capacitors are known for their volumetric efficiency, meaning they can store a significant amount of charge in a small package, making them suitable for space-constrained applications.

Applications:

  • Consumer electronics: Decoupling and filtering in smartphones, tablets, and audio equipment.
  • Industrial equipment: Power supply filtering and signal conditioning in control systems.
  • Automotive electronics: Decoupling and filtering in engine control units (ECUs) and infotainment systems.
  • Medical devices: Power supply filtering in patient monitoring equipment.
  • Telecommunications equipment: Decoupling and filtering in base stations and network devices.

Features:

  • High volumetric efficiency: Offers high capacitance in a small package.
  • Stable performance: Provides consistent capacitance and low ESR over temperature and frequency.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Surface mount technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits:

  • Reduced board space: Small package size allows for compact designs.
  • Improved reliability: Stable performance ensures consistent operation over time.
  • Environmentally friendly: RoHS compliance reduces environmental impact.
  • Cost-effective: SMT design enables automated assembly and reduces manufacturing costs.
  • Versatile application: Wide operating temperature range allows for use in various environments.

Additional Details:

The TCFGB1A106M8R is a tantalum electrolytic capacitor with a capacitance of 10µF and a voltage rating of 10V. It features a molded case and is designed for surface mount technology (SMT). Tantalum capacitors are known for their high capacitance stability, low equivalent series resistance (ESR), and long-term reliability. The specific ESR value and ripple current ratings can be found in the datasheet. This capacitor is commonly used for decoupling power supplies, filtering noise, and energy storage. The RoHS compliance ensures it is free from hazardous substances such as lead, mercury, and cadmium, aligning with environmental regulations. The compact size and reliable performance make it a suitable choice for a wide range of applications where board space is limited and consistent operation is required. Always refer to the datasheet for detailed specifications and application guidelines before using this component in your design.

You May Also Be Interested in

Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess