EN
  • EN
  • DE

SMLN34RGB1W1C

Part No SMLN34RGB1W1C
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description LED RGB CLEAR 1104 R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Color Red, Green, Blue (RGB)
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 18mcd Red, 42mcd Green, 37mcd Blue
Lens Style/Size Rectangle with Flat Top
Forward Voltage 1.9V Red, 2.8V Green, 2.9V Blue
Current - Test 5mA Red, 5mA Green, 5mA Blue
Mounting Surface Mount, Right Angle
Wavelength - Dominant 630nm Red, 530nm Green, 470nm Blue
Case / Package 1104(2710)
Height (Max) 0.60mm
Win Source Part Number 1098498-SMLN34RGB1W1C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMLN34RGB1W1C CAD Model

Description

The Rohm Semiconductor electronic component, with Win Source Part Number 1098498-SMLN34RGB1W1C, is an optoelectronic component that is surface mounted at a right angle.

  • Mounting: Surface mounted at a right angle
  • Shape: Rectangular with a flat top
  • Lens: Clear lens transparency
  • Forward Voltage (Red): 1.9V
  • Forward Voltage (Green): 2.8V
  • Forward Voltage (Blue): 2.9V
  • Viewing Angle: Not Available
  • Wavelength Peak: Not Available
  • Height: 0.60mm
  • Millicandela Rating (Red): 18mcd
  • Millicandela Rating (Green): 42mcd
  • Millicandela Rating (Blue): 37mcd
  • Current Test (All): 5mA
  • Dominant Wavelength (Red): 630nm
  • Dominant Wavelength (Green): 530nm
  • Dominant Wavelength (Blue): 470nm
  • Status: Active, balance supply and demand

You May Also Be Interested in

Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0585
Citizen
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess