EN
  • EN
  • DE

RQW130N03FD5TB

Part No RQW130N03FD5TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 298747-RQW130N03FD5TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQW130N03FD5TB CAD Model

Description

The RQW130N03FD5TB is an N-channel power MOSFET from Rohm Semiconductor, designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance (RDS(on)) and fast switching speed, contributing to reduced power losses and improved overall system efficiency. It's well-suited for various applications, including DC-DC converters and motor control circuits, where efficient power handling is essential.

Applications:

  • DC-DC converters: Efficient voltage regulation and power management.
  • AC-DC power supplies: Power conversion in electronic devices.
  • Motor control circuits: Precise control of motor speed and torque.
  • Battery management systems (BMS): Monitoring and controlling charging/discharging.
  • Load switching: Efficient control of power to various loads.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses for increased efficiency.
  • Fast switching speed: Enables high-frequency operation and improved transient response.
  • High avalanche capability: Provides robustness against voltage spikes and transients.
  • Logic level drive: Simplified gate drive circuitry for direct logic interface.
  • Surface mount package: Enables compact and efficient PCB layout.

Benefits:

  • Improved energy efficiency: Reduced power losses contribute to higher efficiency.
  • Enhanced thermal performance: Low RDS(on) minimizes heat generation.
  • Increased system reliability: High avalanche capability protects against voltage transients.
  • Simplified circuit design: Logic level drive simplifies gate drive circuitry.
  • Compact design: Surface mount packaging allows for smaller designs.

Additional Details:

The RQW130N03FD5TB comes in a surface-mount package, facilitating automated assembly. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). Consult the Rohm Semiconductor datasheet for accurate electrical characteristics, thermal resistance, and package dimensions. Ensure proper thermal management techniques are used, especially at higher power levels. Consider adding a gate resistor to prevent unwanted oscillations or ringing during switching transitions. Adherence to the recommended operating conditions in the datasheet will contribute to long-term device reliability and optimal performance. The specific part number suggests unique features within the RQW130N03 family so the datasheet is especially important to review to avoid misapplication.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess