EN
  • EN
  • DE

RLZTE-113.3

Part No RLZTE-113.3
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 500MW 3.3V LL-34
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Status Obsolete
Win Source Part Number 210817-RLZTE-113.3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLZTE-113.3 CAD Model

Description

The RLZTE-113.3 is a Zener diode from Rohm Semiconductor. It's designed to provide a stable voltage reference or clamping voltage in electronic circuits. Zener diodes are crucial components in protecting circuits from overvoltage conditions and ensuring stable operation.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic devices
  • Voltage clamping for sensitive components
  • Reference voltage generation in analog circuits
  • Transient voltage suppression

Features

  • Precise Zener voltage of 3.3V
  • Low reverse leakage current
  • High surge current capability
  • Surface Mount Device (SMD) package for easy assembly
  • Excellent clamping characteristics
  • Pb-free plating

Benefits

  • Provides a stable and accurate 3.3V voltage reference for various applications.
  • Protects electronic circuits from damage caused by overvoltage transients.
  • Enables compact and efficient circuit designs due to the small SMD package.
  • Ensures reliable circuit operation by clamping voltage spikes.
  • Environmentally friendly due to Pb-free plating.

Additional Details

The RLZTE-113.3 has a nominal Zener voltage (Vz) of 3.3V. It is crucial to consult the device's datasheet for exact tolerance and test conditions. The reverse leakage current (Ir) is typically very low, contributing to efficient operation. The diode is designed to handle relatively high surge currents, providing robust protection against transient voltage events. The standard SMD package allows for automated assembly, reducing manufacturing costs and improving reliability. The power dissipation is typically in the range of 200-500mW, depending on the specific package type and ambient temperature. Always refer to the datasheet for detailed specifications, including maximum power dissipation, operating temperature range, and forward voltage characteristics, to ensure the proper and safe operation of the device in your specific application. Proper thermal management may be required for higher power applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess