EN
  • EN
  • DE
  • IT

RLZ5.1B

Part No RLZ5.1B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183417-RLZ5.1B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RLZ5.1B CAD Model

Description

The RLZ5.1B is a Zener diode manufactured by Rohm Semiconductor, designed to provide a stable reference voltage of 5.1V. It finds extensive use in applications demanding voltage regulation, overvoltage protection, and signal clipping.

Applications:

  • Voltage Regulation: Ensuring a consistent voltage supply in various electronic circuits, power supplies, and battery-powered devices.
  • Overvoltage Protection: Shielding sensitive components from damaging voltage spikes and surges in electronic systems.
  • Signal Clipping: Limiting the amplitude of signals to a predefined level, preventing overdriving of subsequent circuit stages.
  • Voltage Referencing: Providing a stable and accurate voltage reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Transient Voltage Suppression (TVS): Protecting electronic circuits from transient voltage events, such as electrostatic discharge (ESD) and lightning strikes.

Features:

  • Zener Voltage: 5.1V (Nominal)
  • Low Reverse Leakage Current: Minimizes power dissipation and enhances overall circuit efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage events.
  • Small Package Size: Facilitates compact and space-saving circuit designs.
  • Excellent Voltage Regulation: Maintains a stable output voltage even under fluctuating load conditions.

Benefits:

  • Stable Voltage Reference: Ensures consistent and predictable performance of electronic circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components, enhancing circuit reliability.
  • Improved Circuit Reliability: Enhances the overall robustness and lifespan of electronic systems.
  • Compact Design: Allows for miniaturization of electronic devices and equipment.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a competitive price.

Technical Specifications:

The RLZ5.1B typically comes in a small surface-mount package. Key parameters to consider include Zener voltage (Vz), reverse leakage current (Ir), and power dissipation. Refer to the Rohm Semiconductor datasheet for the RLZ5.1B series for comprehensive specifications, including voltage tolerance, dynamic impedance, and operating temperature range. Ensure that the diode's power dissipation rating is not exceeded in the intended application.

The RLZ5.1B offers a reliable and economical solution for voltage regulation and overvoltage protection across a wide range of electronic applications. Its compact size and performance characteristics make it a suitable choice for both new and legacy designs.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess