EN
  • EN
  • DE

RLZ27D

Part No RLZ27D
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183396-RLZ27D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ27D CAD Model

Description

The RLZ27D is a Zener diode manufactured by Rohm Semiconductor, designed to provide stable voltage regulation and reliable overvoltage protection across various electronic applications. Zener diodes like the RLZ27D are crucial components for maintaining stable voltage levels and protecting sensitive electronic components from potentially damaging voltage transients.

Applications

  • Voltage regulation in power supplies and DC-DC converters
  • Overvoltage protection in sensitive electronic devices and circuits
  • Voltage clamping in signal conditioning and data acquisition systems
  • Voltage reference in instrumentation and control systems
  • Transient voltage suppression in automotive and industrial electronics

Features

  • High surge current capability for robust protection against transient events
  • Tight voltage tolerance for accurate and stable voltage regulation
  • Low reverse leakage current to minimize power consumption and improve efficiency
  • Compact surface-mount package for space-saving PCB designs
  • Fast response time to voltage transients

Benefits

  • Ensures a stable and reliable voltage supply for critical electronic circuits
  • Protects sensitive components from damage due to voltage surges and spikes
  • Maintains consistent performance and accuracy of electronic systems
  • Simplifies circuit design by providing a precise voltage reference
  • Enhances the overall reliability and lifespan of electronic devices

Technical Specifications

The RLZ27D typically exhibits a Zener voltage around 27V. It is designed to dissipate power of approximately 500mW and withstand surge currents up to several Amperes. Its operating temperature range generally extends from -55°C to +150°C. It is imperative to consult the Rohm Semiconductor datasheet for the specific part number to confirm accurate specifications. Crucial parameters for circuit integration include forward voltage, reverse current, and power dissipation limits.

This Zener diode is offered in a compact surface-mount package, making it suitable for high-density PCB layouts. Its robust construction and dependable performance make it a frequently used component across a wide array of applications, including consumer electronics, industrial automation, and automotive electronics. Adhering to the manufacturer's specifications and implementing proper thermal management techniques are vital for ensuring long-term reliability and optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess