EN
  • EN
  • DE

RLZ16A

Part No RLZ16A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183379-RLZ16A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ16A CAD Model

Description

The RLZ16A is a Zener diode manufactured by Rohm Semiconductor, designed to provide voltage regulation and overvoltage protection in electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a consistent voltage output even when the input voltage or load current varies. This characteristic is crucial for protecting sensitive electronic components from damage and ensuring stable operation in various applications.

Applications:

  • Voltage regulation in power supplies for maintaining stable output voltages.
  • Overvoltage protection in electronic equipment to prevent damage from voltage spikes.
  • Clipping circuits to limit voltage levels and protect sensitive components.
  • Reference voltage sources for analog circuits, ensuring accurate and stable operation.
  • Transient voltage suppression to protect against sudden voltage surges.

Features:

  • Stable Zener Voltage: Provides a precise and reliable reference voltage, typically around 16V, with specific tolerance as defined in the datasheet.
  • Low Reverse Leakage Current: Minimizes power loss, improving overall circuit efficiency and reducing heat generation.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage, enhancing the device's robustness.
  • Compact Package: Designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Reliable Performance: Ensures consistent and dependable operation across a wide range of operating conditions.

Benefits:

  • Precise Voltage Regulation: Maintains a consistent voltage output, protecting downstream components from voltage fluctuations and ensuring stable operation.
  • Enhanced Circuit Protection: Prevents damage from overvoltage conditions, extending the lifespan of electronic devices and reducing the risk of failure.
  • Improved System Stability: Provides a stable reference voltage, contributing to the overall stability and reliability of the electronic system.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency, reducing power consumption and extending battery life in portable devices.
  • Increased Reliability: Robust design and high surge current capability ensure dependable operation in demanding environments.

Additional Details:

The RLZ16A Zener diode has a typical Zener voltage of approximately 16V. It is essential to consult the official datasheet for precise voltage ratings, temperature coefficients, and other critical parameters. The diode is commonly available in surface-mount packages, facilitating automated assembly and minimizing board space. Its ability to quickly respond to voltage transients makes it a reliable choice for safeguarding sensitive electronic components. Proper thermal management should be considered in high-power applications to prevent overheating and ensure optimal performance. Ensuring the reverse current remains within the specified limits is crucial for maintaining long-term reliability and performance. The device is frequently used in a variety of electronic applications, including power supplies, voltage regulators, and protection circuits in both industrial and consumer electronics. Adhering to the manufacturer's recommendations will ensure optimal performance and longevity.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess