EN
  • EN
  • DE

RLS4148TE-61

Part No RLS4148TE-61
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 183348-RLS4148TE-61
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLS4148TE-61 CAD Model

Description

The RLS4148TE-61 is a high-speed switching diode manufactured by Rohm Semiconductor, optimized for applications requiring fast switching speeds and low power consumption. It is frequently used in various electronic circuits where efficient signal processing and protection are essential.

Applications

  • High-Speed Switching Circuits: Used in circuits that demand rapid and efficient switching, such as inverters, converters, and choppers.
  • Signal Clamping: Protects sensitive electronic components from overvoltage conditions by clamping voltage levels.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections in electronic systems.
  • Small Signal Rectification: Rectifies small AC signals in communication devices, signal processing units, and other electronic applications.
  • Logic Circuits: Suitable for logic gates and other digital circuits where fast signal processing is required.

Features

  • Fast Reverse Recovery Time (trr): Enables rapid switching and minimizes power losses during switching operations.
  • Low Forward Voltage Drop (VF): Reduces power dissipation and improves overall circuit efficiency.
  • High Surge Current Capability: Offers robust protection against transient voltage spikes and surges.
  • Small Surface Mount Package (SOD-323): Facilitates compact and efficient PCB layouts, ideal for miniaturized electronic devices.
  • High Reliability and Durability: Ensures stable and consistent performance, enhancing the overall lifespan of the electronic device.

Benefits

  • Improved Switching Efficiency: The fast reverse recovery time enhances switching speeds and reduces switching losses.
  • Reduced Power Consumption: The low forward voltage drop leads to lower power dissipation and increased energy efficiency.
  • Enhanced Circuit Protection: High surge current capability provides reliable protection against voltage spikes and surges.
  • Compact Design: The small surface mount package allows for dense circuit designs, optimizing space utilization.
  • Reliable Performance: High reliability ensures consistent and dependable operation, reducing the need for frequent maintenance and replacements.

Technical Specifications (Typical)

  • Reverse Voltage (VR): 75V (Please refer to the specific datasheet for precise values).
  • Forward Current (IF): 150mA (Consult the datasheet for detailed current ratings).
  • Reverse Recovery Time (trr): 4ns (Typical value; confirm using the manufacturer's datasheet).
  • Forward Voltage (VF): 1.0V (Maximum at IF = 100mA; check the datasheet for specific conditions).
  • Package Type: SOD-323 (Verify the package details from the official datasheet).

The Rohm Semiconductor RLS4148TE-61 high-speed switching diode is a versatile and reliable component designed for applications where fast switching, low power consumption, and robust protection are critical. Always consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal integration and performance in your specific design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess