The RLD78MRA1-02L is a laser diode manufactured by Rohm Semiconductor, operating typically in the red spectrum. These diodes are designed for various applications including optical disc drives (e.g., CD/DVD players), laser pointers, barcode scanners, and other optical sensing and data reading equipment. Rohm Semiconductor's laser diodes are known for their reliability, efficiency, and precise optical output.
Applications:
- Optical Disc Drives: Used in CD and DVD players for reading data.
- Laser Pointers: Provides a focused beam of light for presentations and pointing.
- Barcode Scanners: Reads barcode data in retail and industrial applications.
- Laser Measurement Tools: Measures distances and dimensions with high accuracy.
- Medical Equipment: Integrated into laser-based medical devices.
Features:
- Red Laser Diode: Emits light in the red spectrum.
- High Output Power: Delivers sufficient optical power for various applications.
- Precise Wavelength Control: Ensures consistent optical performance.
- Compact Package: Allows for integration into small devices.
- Long Lifespan: Designed for extended operational life.
Benefits:
- Accurate Data Reading: Enables reliable data retrieval in optical disc drives.
- Efficient Scanning: Provides precise and efficient barcode scanning capabilities.
- High Precision Measurement: Facilitates accurate distance and dimension measurements.
- Compact Integration: Small size allows for use in portable devices.
- Reliable Performance: Rohm Semiconductor's quality ensures consistent operation.
Additional Details:
The RLD78MRA1-02L laser diode offers a stable and reliable red light source for a wide range of applications. Its precise wavelength control and high output power ensure consistent optical performance, making it suitable for both consumer and industrial uses. The compact package design allows for easy integration into space-constrained devices, while the long lifespan guarantees extended operational reliability. This laser diode is designed to meet the demanding requirements of modern optical systems, providing a cost-effective and dependable solution for various laser-based applications. Rohm Semiconductor's commitment to quality ensures that the RLD78MRA1-02L delivers consistent and accurate performance.