The RFR005N25FU7TL is an N-channel power MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It is well-suited for various power management and motor control applications.
Applications:
- DC-DC converters
- Motor control circuits
- Load switches
- Power management systems
- LED lighting applications
Features:
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Trench Gate Structure
- Lead-Free and RoHS Compliant
- Halogen-Free
Benefits:
- High efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency and reducing heat generation.
- Fast switching: Fast switching speed reduces switching losses, further improving efficiency and allowing for higher frequency operation.
- Reduced size: Compact packaging allows for use in space-constrained applications.
- Environmentally friendly: Lead-free and RoHS compliant, meeting environmental standards.
- Reliable performance: Designed for robust and reliable performance in demanding applications.
Additional Details:
The RFR005N25FU7TL features a drain-to-source voltage (VDS) of 250V and a continuous drain current (ID) of 5A. Its ultra-low RDS(on) contributes to its high efficiency. The device is available in a compact SMD package. The MOSFET's fast switching speed and low gate charge contribute to reduced switching losses, enhancing its performance in high-frequency applications. It is compliant with RoHS standards, making it suitable for environmentally conscious applications. The trench gate structure enhances the device's performance by providing a lower on-resistance for a given chip size. It is commonly used in synchronous rectification circuits to improve efficiency.