EN
  • EN
  • DE

RB520SM-40TR

Part No RB520SM-40TR
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835066-RB520SM-40TR
Ultra Librarian 3D Model Ultra Librarian RB520SM-40TR CAD Model

Description

The RB520SM-40TR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching and low forward voltage drop, making it suitable for applications such as DC-DC converters, freewheeling diodes, and reverse polarity protection. The 'TR' suffix indicates tape and reel packaging for automated assembly.

Applications

  • DC-DC Converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • High-frequency rectification
  • Small signal detection

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High-Speed Switching: Enables fast recovery times for efficient operation.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Small Mold (SMD) Type: Allows for high-density mounting.
  • Tape and Reel Packaging: Suitable for automated pick-and-place assembly.

Benefits

  • Improved Efficiency: Reduces power consumption in electronic circuits.
  • Enhanced Reliability: Provides stable performance in harsh operating conditions.
  • Compact Design: Allows for smaller and more integrated circuit designs.
  • Ease of Assembly: Specifically designed for automated pick-and-place processes.
  • Cost Effective: Offers a balance of performance and cost.

Technical Specifications

The RB520SM-40TR features a maximum repetitive peak reverse voltage of 40V. It has a forward current rating of 0.2A. The device is available in a surface mount package, optimizing it for automated assembly processes. Its low forward voltage drop, typically around 0.3V at the rated current, contributes to its high efficiency. The fast switching speed minimizes switching losses and improves system efficiency. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess