EN
  • EN
  • DE

RB511SM-40FHT2R

Part No RB511SM-40FHT2R
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 100MA EMD2 / Diode 40 V 100mA Surface Mount EMD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Rohm Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Not For New Designs
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 410 mV @ 10 mA
Speed Small Signal =< 200mA (Io) , Any Speed
Current - Reverse Leakage @ Vr 25 µA @ 40 V
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package EMD2
Operating Temperature - Junction 125°C (Max)
Base Product Number RB511
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1337433-RB511SM-40FHT2R
Ultra Librarian 3D Model Ultra Librarian RB511SM-40FHT2R CAD Model

Description

The RB511SM-40FHT2R is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications with low forward voltage drop and low leakage current. This diode is commonly used in various electronic circuits for rectification, clamping, and protection purposes.

Applications

  • DC-DC converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Reverse polarity protection: Provides reverse polarity protection in electronic circuits.
  • Clamping circuits: Used in clamping circuits to limit voltage levels.
  • High-speed switching: Employed in high-speed switching applications where fast recovery is required.
  • Power management: Integrated into power management circuits for efficient power conversion.

Features

  • Voltage Rating: 40V
  • Forward Current: 1A
  • Low Forward Voltage Drop: Minimizes power loss in forward conduction.
  • Low Leakage Current: Reduces power consumption in reverse bias.
  • Fast Switching Speed: Enables high-speed switching operation.
  • Surface Mount Package: Compact surface mount package for easy assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Efficiency: Low forward voltage drop improves efficiency in power conversion circuits.
  • Fast Switching: Enables high-speed switching operation for demanding applications.
  • Reduced Power Consumption: Low leakage current reduces power consumption in standby mode.
  • Compact Size: Small surface mount package minimizes board space requirements.
  • Reliable Performance: Provides reliable and stable performance over a wide range of operating conditions.

Additional Details

The RB511SM-40FHT2R Schottky barrier diode is designed to provide fast switching and low forward voltage drop for efficient power conversion and protection applications. It is available in a compact surface mount package for easy assembly. Detailed specifications, including forward voltage characteristics and reverse recovery time, are available in the product datasheet from Rohm Semiconductor. The diode's robust construction and electrical characteristics make it a reliable choice for various electronic circuits.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess