EN
  • EN
  • DE

RB501V-40G

Part No RB501V-40G
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182409-RB501V-40G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB501V-40G CAD Model

Description

The RB501V-40G is a Schottky barrier diode manufactured by Rohm Semiconductor, primarily used in applications that require high-speed switching and a low forward voltage drop. Its characteristics make it suitable for enhancing efficiency in various electronic circuits. The '-40G' suffix may denote specific voltage or performance characteristics.

Applications

  • High-Speed Switching Circuits: Specifically designed for circuits needing fast switching capabilities.
  • DC-DC Converters: Employed for efficient rectification of AC signals to DC.
  • Voltage Clamping: Protects sensitive components by limiting voltage spikes and surges.
  • Reverse Polarity Protection: Prevents circuit damage from incorrect power supply connections.
  • Power Management Systems: Utilized in portable electronic devices for efficient power management.

Features

  • Low Forward Voltage Drop: Minimizes power loss, thus improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Package: Allows for the design of high-density circuits.
  • High Surge Current Capability: Withstands momentary high current surges without damage.
  • Low Leakage Current: Reduces power consumption during standby or off-state conditions.

Benefits

  • Enhanced Energy Efficiency: Results in lower power consumption and reduced heat generation.
  • Improved Circuit Protection: Provides reliable safeguards against voltage surges and polarity issues.
  • Reduced Board Space: Facilitates the creation of smaller and more compact electronic devices.
  • Increased System Reliability: Ensures stable and consistent performance across a range of applications.
  • Optimized High-Frequency Performance: Enables efficient operation in high-speed switching applications.

Additional Details

The RB501V-40G is characterized by its low forward voltage drop and rapid reverse recovery time, making it highly suitable for applications where minimizing power loss and maximizing switching speed are crucial. The '-40G' suffix may indicate specific voltage ratings or temperature characteristics. For precise technical specifications, including voltage and current ratings, operating temperature range, and package dimensions, always refer to the manufacturer’s datasheet. Adherence to the manufacturer’s guidelines for proper handling and usage ensures the diode will perform reliably and have a long lifespan.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess