EN
  • EN
  • DE

MNR14P2APJ331

Part No MNR14P2APJ331
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008754-MNR14P2APJ331
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MNR14P2APJ331 CAD Model

Description

The MNR14P2APJ331 is a thick film chip resistor array manufactured by Rohm Semiconductor. This resistor network contains four isolated resistors in a single package, designed to save board space and simplify circuit design. These resistor arrays are widely used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications

  • Digital Circuits: Pull-up and pull-down resistors for logic gates and microcontrollers.
  • LED Current Limiting: Provides current limiting for LEDs in display and indicator circuits.
  • Voltage Dividers: Used in voltage divider circuits for sensor signal conditioning.
  • Interface Circuits: Termination resistors for signal lines in interface circuits.

Features

  • Four Isolated Resistors: Contains four independent resistors in a single package.
  • Thick Film Technology: Provides stable and reliable resistance values.
  • Compact Size: Saves board space compared to using discrete resistors.
  • High Reliability: Offers high reliability in various operating conditions.
  • Lead-Free Termination: Compliant with RoHS requirements.

Benefits

  • Space Saving: Reduces board space requirements compared to discrete resistors.
  • Simplified Design: Simplifies circuit design and assembly.
  • Improved Reliability: Provides consistent and reliable performance.
  • Cost Effective: Offers a cost-effective solution for multiple resistor applications.

Additional Details

The MNR14P2APJ331 typically features a resistance value of 330 ohms. The tolerance is usually around ±5%. The power rating for each resistor is typically 0.063W. It comes in a small outline package (SMD/SMT) for easy surface mounting. The datasheet from Rohm Semiconductor provides detailed information on the specifications, dimensions, and application guidelines for this resistor array.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess