EN
  • EN
  • DE

MMSTA06T246

Part No MMSTA06T246
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974449-MMSTA06T246
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSTA06T246 CAD Model

Description

The MMSTA06T246 is a small signal NPN bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. This transistor is designed for use in a wide range of low-power amplification and switching applications. Its small size and high current gain make it suitable for portable devices and other space-constrained applications.

Applications

  • Low-Power Amplifiers: Used in audio amplifiers and signal conditioning circuits.
  • Switching Circuits: Employed in relay drivers, LED drivers, and other switching applications.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices.
  • Signal Conditioning: Used to amplify and filter weak signals in sensor circuits.
  • General Purpose Amplification: Suitable for various general-purpose amplification needs.

Features

  • NPN Transistor: Standard NPN configuration for common-emitter and common-collector applications.
  • Small Signal: Designed for low-power applications with small signal levels.
  • High Current Gain (hFE): Provides significant amplification of input signals.
  • Small SOT-23 Package: Compact package size ideal for high-density mounting.
  • Surface Mount Technology (SMT): Simplifies assembly and allows for automated manufacturing.

Benefits

  • Efficient Amplification: High current gain ensures efficient amplification of weak signals.
  • Fast Switching Speed: Suitable for switching applications requiring fast response times.
  • Miniaturization: Small SOT-23 package allows for smaller and more compact designs.
  • Reliable Performance: Rohm Semiconductor's quality manufacturing ensures consistent and dependable performance.
  • Simplified Assembly: SMT design enables easy and cost-effective manufacturing.

Technical Specifications

The MMSTA06T246 has a collector-emitter voltage (VCEO) rating that allows it to handle moderate voltage levels. It features a high current gain (hFE), typically in the range of 100 to 300, depending on the specific model and test conditions. The component is designed for surface mount assembly using the SOT-23 package. It complies with RoHS standards. Detailed specifications including maximum collector current (IC), power dissipation, and operating temperature range are available in the manufacturer's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess