EN
  • EN
  • DE

KDZV3.3B

Part No KDZV3.3B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826760-KDZV3.3B
Ultra Librarian 3D Model Ultra Librarian KDZV3.3B CAD Model

Description

The KDZV3.3B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value known as the Zener voltage. The KDZV3.3B has a Zener voltage of 3.3V. They are commonly used to provide a stable reference voltage or to protect circuits from overvoltage conditions.

Applications:

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Shapes waveforms by limiting voltage to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal for compatibility with different circuits.
  • Reference Voltage: Provides a stable reference voltage for measurement and control circuits.

Features:

  • Zener Voltage of 3.3V: Provides a stable reference voltage at 3.3V.
  • Fast Response Time: Quickly responds to voltage changes, providing effective protection.
  • Low Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Compact Package: Available in small surface-mount packages for space-saving designs.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent voltage output, improving circuit performance.
  • Effective Overvoltage Protection: Protects circuits from damage caused by voltage spikes and surges.
  • Improved Circuit Reliability: Enhances the reliability of electronic circuits by preventing voltage-related failures.
  • Versatile Application: Can be used in a wide range of applications, from power supplies to signal processing circuits.
  • Compact Design: Small package size allows for integration into space-constrained designs.

The KDZV3.3B is typically packaged in a small surface-mount package such as SOD-323 or SOT-23. It is designed to operate within a specific temperature range, and its performance can be affected by temperature variations. It's important to consult the datasheet for specific operating conditions and derating information.

When using the KDZV3.3B, it is crucial to select appropriate series resistors to limit the current through the diode and prevent overheating. The power dissipation of the diode should also be considered to ensure that it operates within its specified limits.

This Zener diode is an essential component in many electronic circuits, providing reliable voltage regulation and overvoltage protection. Its compact size and versatile applications make it a valuable tool for circuit designers.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess