EN
  • EN
  • DE

KDZTR18

Part No KDZTR18
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOD123
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 724281-KDZTR18
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDZTR18 CAD Model

Description

The KDZTR18 is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage for voltage regulation and overvoltage protection in various electronic circuits. Zener diodes are crucial components in power supplies, voltage regulators, and transient voltage suppressors, providing a precise and reliable voltage clamping solution.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive circuits
  • Voltage clipping and clamping
  • Reference voltage generation
  • Transient voltage suppression (TVS)

Features

  • Zener Voltage: Provides a stable Zener voltage (specific value depends on the variant).
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction below the Zener voltage.
  • Fast Response Time: Quickly responds to voltage transients.
  • Small Surface Mount Package: Enables compact and high-density circuit designs.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.

Benefits

  • Stable and Accurate Voltage Regulation: Maintains a constant output voltage despite variations in input voltage or load current.
  • Effective Overvoltage Protection: Safeguards downstream circuits from damage due to excessive voltage.
  • Precise Voltage Reference: Generates an accurate voltage reference for precise circuit operation.
  • Compact Design: Saves valuable board space.
  • Reliable Performance: Ensures consistent and dependable operation across a broad range of conditions.

Additional Details

The KDZTR18 series Zener diodes are typically available in small surface-mount packages (e.g., SOT-23). The exact Zener voltage (Vz) depends on the specific variant of the KDZTR18. These diodes are designed to operate efficiently and reliably. Further details regarding specific voltage ratings, power dissipation, and operating temperature ranges can be found in the Rohm Semiconductor datasheet for the KDZTR18 series.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess