EN
  • EN
  • DE

IMN10FT108

Part No IMN10FT108
Manufacturer Rohm Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008095-IMN10FT108
Categories OEM Parts(F-I)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMN10FT108 CAD Model

Description

The IMN10FT108 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching and rectification applications, providing efficient performance with a low forward voltage drop.

Applications

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Switching Power Supplies: Employed in switching power supplies to reduce switching losses.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Free-Wheeling Diode: Used as a free-wheeling diode in inductive circuits to prevent voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification in communication and radar systems.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High-Speed Switching: Enables fast switching speeds, reducing switching losses in high-frequency applications.
  • Low Reverse Leakage Current: Reduces power consumption and improves circuit performance.
  • Small Package Size: Available in small surface-mount packages, saving board space.
  • High Surge Current Capability: Withstands high surge currents, enhancing device reliability.

Benefits

  • Improved Efficiency: Low forward voltage drop and high-speed switching improve the efficiency of power converters.
  • Reduced Power Losses: Low reverse leakage current minimizes power losses in the circuit.
  • Enhanced Reliability: High surge current capability enhances the device's durability.
  • Compact Design: Small package size allows for compact circuit designs.
  • Versatile Applications: Suitable for a wide range of applications requiring high-speed switching and rectification.

Additional Details

The IMN10FT108 operates over a wide temperature range. It is typically packaged in a surface-mount package. Key electrical specifications include a forward voltage drop of around 0.4V, a maximum repetitive peak reverse voltage of 30V, and a forward current of 1A. This Schottky barrier diode is designed for applications requiring efficient rectification, fast switching, and low power consumption. Rohm provides comprehensive documentation for the IMN10FT108, facilitating its integration into various electronic circuits.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess