EN
  • EN
  • DE

EDZ8.2B

Part No EDZ8.2B
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170861-EDZ8.2B
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDZ8.2B CAD Model

Description

The EDZ8.2B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are designed to maintain a specific voltage across their terminals when reverse biased. This characteristic makes them ideal for voltage regulation and overvoltage protection in various electronic circuits.

Applications

  • Voltage regulation: Maintaining a stable voltage supply for sensitive components.
  • Overvoltage protection: Protecting circuits from voltage spikes or surges.
  • Clipping circuits: Shaping waveforms by limiting voltage levels.
  • Voltage referencing: Providing a stable voltage reference for measurement circuits.

Features

  • Precise Zener Voltage: The EDZ8.2B is designed to maintain a Zener voltage of approximately 8.2V.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Provides robustness against transient voltage events.
  • High Reliability: Rohm Semiconductor is known for producing reliable components.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of electronic circuits by providing a stable voltage reference.
  • Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Improved Efficiency: Low reverse leakage current minimizes power loss and improves overall system efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Long Lifespan: High reliability ensures long-term performance and reduces the need for frequent replacements.

Technical Specifications

While the exact specifications vary based on the datasheet, typical characteristics for an 8.2V Zener diode include:

  • Zener Voltage (Vz): 8.2V (typically)
  • Reverse Leakage Current (Ir): Varies, typically in the microampere range
  • Power Dissipation (Pd): Varies, typically in the milliwatt range depending on package size.
  • Operating Temperature Range: Typically -55°C to +150°C

Consult the specific datasheet for the EDZ8.2B from Rohm Semiconductor for precise electrical characteristics, package dimensions, and operating conditions.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess