The DTA143EKA is a PNP digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. It integrates a bias resistor network within the transistor package, simplifying circuit design and reducing component count. This particular model is designated as End-of-Life (EOL) by the manufacturer, indicating it's no longer in production.
Applications
- Digital circuit switching
- Inverter circuits
- Driving LEDs and other loads
- General-purpose amplification
- Interface circuits
Features
- Built-in Bias Resistors: Simplifies circuit design by eliminating the need for external bias resistors.
- PNP Transistor: Offers a PNP configuration for various circuit applications.
- Small Package: Available in compact surface-mount packages, saving board space.
- Low Saturation Voltage: Reduces power dissipation and improves efficiency.
Benefits
- Reduced Component Count: Simplifies circuit design and reduces the number of components required.
- Simplified Design: Makes circuit design easier and faster.
- Space Saving: Compact package saves valuable board space.
- Improved Efficiency: Low saturation voltage contributes to improved efficiency.
Additional Details
The DTA143EKA typically includes two internal resistors. The resistor values are usually indicated in the part number or datasheet. These resistors provide the necessary base bias for the transistor, eliminating the need for external resistors. The transistor's characteristics, such as current gain and saturation voltage, are specified in the datasheet. While this part is EOL, it may still be available from distributors or in existing equipment. Designers should consider using a replacement part for new designs. The specific internal resistor values determine the transistor's base current and switching characteristics. Always consult the datasheet for detailed specifications. For the DTA143EKA, the built-in resistor values are typically 4.7kΩ.