EN
  • EN
  • DE

CDZT2RA10B

Part No CDZT2RA10B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Diode Zener Single 9.99V 2% 100mW Automotive 2-Pin VMN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 971046-CDZT2RA10B
Categories Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDZT2RA10B CAD Model

Description

The CDZT2RA10B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are specialized diodes designed to reliably allow current to flow 'backwards' when a certain voltage is reached. This characteristic makes them ideal for voltage regulation and overvoltage protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits, regardless of input voltage fluctuations or load variations.
  • Overvoltage Protection: Protecting sensitive electronic components from damage caused by excessive voltage spikes.
  • Clipping Circuits: Shaping or limiting voltage waveforms in signal processing applications.
  • Voltage Referencing: Providing a stable reference voltage for comparators and other circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltage surges caused by lightning or electrostatic discharge (ESD).

Features

  • Precise Zener Voltage: The CDZT2RA10B offers a tightly controlled Zener voltage, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency and reducing power consumption.
  • High Surge Current Capability: Can withstand high surge currents, providing robust protection against transient voltage events.
  • Small Package Size: Typically available in a small surface-mount package, making it suitable for high-density circuit board designs.
  • Fast Response Time: Responds quickly to voltage changes, ensuring effective voltage regulation and overvoltage protection.

Benefits

  • Improved Circuit Stability: Provides a stable voltage supply, ensuring reliable operation of electronic circuits.
  • Enhanced Component Protection: Protects sensitive components from damage caused by overvoltage conditions.
  • Increased System Reliability: Improves the overall reliability of electronic systems by preventing voltage-related failures.
  • Reduced Power Consumption: Minimizes power consumption due to its low reverse leakage current.
  • Simplified Circuit Design: Simplifies circuit design by providing a stable and predictable voltage reference.

Additional Details

Zener Voltage: Typically around 10V (check datasheet for precise value). Power Dissipation: Varies depending on the package and operating conditions (refer to datasheet). Operating Temperature Range: Typically -55°C to +150°C. Package: Usually available in SOD-323 or similar small surface mount package. For exact electrical characteristics, temperature ratings, and package dimensions, always refer to the official Rohm Semiconductor datasheet for the CDZT2RA10B.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess