The BU1S08S1G-MTR is a general-purpose logic gate manufactured by Rohm Semiconductor. It belongs to the BU1S series and specifically functions as a single 2-input NAND gate. This small surface mount device (SMD) is designed for a wide variety of digital electronic circuits requiring basic logic functions.
Applications
- General digital logic circuits
- Signal inverters
- Logic gate combinations
- Microcontroller applications
- Signal gating
- Digital timers
- Simple sequential logic
Features
- Single 2-input NAND gate
- Supply voltage range: 1.6V to 5.5V
- Low power consumption
- High-speed operation
- Small surface mount package (SSOP5)
- Wide operating temperature range
Benefits
- Provides a fundamental logic function for digital circuit design.
- Offers flexibility with a wide operating voltage range to be compatible with various logic families.
- Minimizes power consumption, making it suitable for battery-powered devices.
- Enables fast signal processing in high-speed digital circuits.
- Saves board space due to its small package size.
- Ensures reliable operation in diverse environmental conditions.
Additional Details
The BU1S08S1G-MTR provides the basic NAND (NOT AND) functionality. If both inputs are HIGH (logic 1), the output is LOW (logic 0). Otherwise, the output is HIGH. Its low power consumption makes it suitable for portable and energy-efficient applications. The SSOP5 package allows for dense board population. It's a versatile component for various digital logic implementations. The device’s propagation delay is typically in the nanosecond range depending on the supply voltage and load capacitance. Input protection circuitry is incorporated to prevent damage from electrostatic discharge (ESD).