The BR25H020FJ-WCE2 is a 2Kb serial EEPROM manufactured by Rohm Semiconductor. It's a non-volatile memory device that can be electrically erased and reprogrammed. It utilizes an SPI (Serial Peripheral Interface) for communication, making it easy to interface with microcontrollers and other digital systems.
Applications:
- Storage of configuration data in electronic devices.
- Storing serial numbers and identification codes.
- Data logging applications requiring non-volatile storage.
- Storing calibration data in sensors and instruments.
- Replacing DIP switches and potentiometers in adjustable circuits.
Features:
- 2Kb (256 x 8 bits) memory capacity.
- SPI interface (Serial Peripheral Interface) for communication.
- Operating voltage range: 1.6V to 5.5V.
- Low power consumption.
- Write protect feature to prevent accidental data modification.
- Self-timed write cycle.
- High reliability and data retention.
- Small package size (SOP8).
Benefits:
- Easy integration with microcontrollers using the SPI interface.
- Non-volatile memory ensures data retention even when power is off.
- Low power consumption makes it suitable for battery-powered applications.
- Write protect feature prevents accidental data loss.
- Small package size saves board space.
- High reliability ensures long-term data storage.
Additional Details:
The BR25H020FJ-WCE2 operates within a temperature range of -40°C to +85°C. The SPI interface supports modes 0 and 3. The device has a typical endurance of 1 million write cycles per byte. The data retention is typically 100 years. The write cycle time is typically 5ms. The SOP8 package has a pin pitch of 1.27mm. This EEPROM is commonly used in applications requiring infrequent writes and long-term data storage. The SPI communication requires four pins: Serial Clock (SCK), Master Out Slave In (MOSI), Master In Slave Out (MISO), and Chip Select (/CS).