EN
  • EN
  • DE

BD4929FVE

Part No BD4929FVE
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152722-BD4929FVE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4929FVE CAD Model

Description

The BD4929FVE is a voltage detector IC manufactured by Rohm Semiconductor. This IC functions as a voltage monitoring and reset circuit, crucial for ensuring stable operation in various electronic devices. It is designed to detect drops in voltage and trigger a reset signal to prevent malfunctions and data corruption. The BD4929FVE is known for its high accuracy and low power consumption, making it suitable for battery-powered and other energy-sensitive applications.

Applications:

  • Microcontroller Systems: Monitoring the power supply voltage and generating a reset signal when the voltage falls below the specified level.
  • Battery-Powered Devices: Providing undervoltage lockout (UVLO) functionality to prevent deep discharge of batteries.
  • Digital Signal Processors (DSPs): Protecting DSPs from voltage fluctuations and ensuring reliable operation.
  • Automotive Electronics: Monitoring voltage levels in automotive control units (ECUs) to maintain stable performance.
  • Industrial Control Systems: Ensuring stable power supply voltage for critical industrial equipment.

Features:

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels for reliable reset triggering.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for various environments.

Benefits:

  • System Stability: Prevents system malfunctions due to voltage drops or power fluctuations.
  • Data Protection: Protects data from corruption caused by unstable voltage levels.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrates voltage detection and reset functionality into a single chip, simplifying circuit design.
  • Improved Reliability: Enhances the overall reliability of electronic systems.

Additional Details: The specific threshold voltage of the BD4929FVE is determined by the suffix code in the part number. The output is typically active low, pulling low when the voltage drops below the threshold. It often incorporates hysteresis to prevent oscillations. Always consult the Rohm Semiconductor datasheet for detailed electrical specifications, timing diagrams, and application guidelines to ensure optimal performance and avoid potential issues. Considerations should be given to component placement and proper decoupling techniques to minimize noise and ensure accurate voltage detection.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess