EN
  • EN
  • DE

BD4141HFV-SGTR

Part No BD4141HFV-SGTR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819200-BD4141HFV-SGTR
Ultra Librarian 3D Model Ultra Librarian BD4141HFV-SGTR CAD Model

Description

The BD4141HFV-SGTR is a voltage detector IC manufactured by Rohm Semiconductor. These ICs are designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage falls below a certain threshold or exceeds a certain threshold. This is crucial for protecting sensitive components and ensuring reliable system operation.

Applications:

  • Microcontroller reset circuits: Triggering a reset when the power supply voltage is too low.
  • Overvoltage protection: Shutting down circuits to prevent damage from high voltage.
  • Undervoltage lockout: Preventing operation when the voltage is insufficient.
  • Battery monitoring: Detecting low battery conditions.
  • Power supply monitoring: Ensuring the power supply is within acceptable limits.

Features:

  • Precise voltage detection: Accurate monitoring of voltage levels.
  • Hysteresis: Prevents oscillations around the threshold voltage.
  • Low power consumption: Minimizes power usage.
  • Open drain/CMOS output: Flexible output options for interfacing with different circuits.
  • Small package size: Compact design for space-constrained applications.

Benefits:

  • System protection: Protects circuits from damage due to voltage fluctuations.
  • Reliable operation: Ensures consistent performance.
  • Simplified design: Simplifies the design of protection circuits.
  • Early warning: Provides alerts before critical failures occur.
  • Improved safety: Enhances the safety of electronic systems.

The BD4141HFV-SGTR typically features an adjustable or fixed voltage detection threshold, a built-in hysteresis to prevent unwanted switching, and a defined output signal. Specific electrical characteristics, such as the threshold voltage and output type, are detailed in the Rohm Semiconductor datasheet for this part. The IC package is generally a small surface-mount type, making it suitable for modern, compact electronic designs. Consult the official datasheet for precise operating conditions and application guidelines. The SGTR suffix may refer to the specific tape and reel packaging.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess