EN
  • EN
  • DE

BD26503KS2-E2

Part No BD26503KS2-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165909-BD26503KS2-E2
Categories PMIC - LED Drivers
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD26503KS2-E2 CAD Model

Description

The BD26503KS2-E2 is an LED driver IC manufactured by Rohm Semiconductor. LED drivers are crucial components in any LED lighting system, providing the necessary current and voltage regulation to ensure consistent brightness, efficiency, and longevity of the LEDs. The BD26503KS2-E2 is designed for a variety of LED lighting applications and offers features such as high efficiency and precise current control.

Applications

  • General LED lighting: Used in various LED lighting fixtures for residential and commercial applications.
  • Backlighting for LCD displays: Drives the LEDs used for backlighting in LCD screens.
  • Automotive lighting: Suitable for automotive lighting applications, such as interior lighting.
  • Mobile devices: Used in smartphones and tablets for LED backlighting.
  • LED signage: Drives LEDs in various types of signage.

Features

  • High efficiency: Designed for high efficiency, minimizing power consumption and heat generation.
  • Precise current control: Provides accurate current control for consistent LED brightness.
  • Built-in protection features: Includes over-voltage protection, over-current protection, and over-temperature protection.
  • PWM dimming control: Supports pulse-width modulation (PWM) dimming for adjustable brightness levels.
  • Small package size: Allows for compact integration into various applications.

Benefits

  • Extended LED lifespan: Accurate current control prevents overdriving the LEDs, extending their lifespan.
  • Improved energy efficiency: High efficiency reduces power consumption, saving energy and reducing costs.
  • Enhanced system reliability: Built-in protection features protect the LEDs and driver from damage.
  • Flexible dimming control: PWM dimming allows for precise control of LED brightness.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details

The BD26503KS2-E2 likely operates with a specific input voltage range and output current capability. Consult the datasheet for these specific values. It is typically available in a surface-mount package. It is designed to operate over a specific temperature range, typically -40°C to +85°C or higher. External components, such as inductors and capacitors, are often required for proper operation. Proper thermal management may be necessary to prevent overheating.

For detailed specifications and application information, refer to the Rohm Semiconductor datasheet for the BD26503KS2-E2.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2499 $64.9996
8+ $13.3333 $106.6664
12+ $12.9167 $155.0004
16+ $12.5000 $200.0000
21+ $12.0833 $253.7493
28+ $10.8333 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess