EN
  • EN
  • DE

2SB1370E

Part No 2SB1370E
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036766-2SB1370E
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1370E CAD Model

Description

The 2SB1370E is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for low-frequency power amplification and switching applications. This transistor features a high collector current and low saturation voltage, making it suitable for use in various consumer electronic devices and industrial applications.

Applications

  • Audio amplifiers in portable devices
  • Power supplies for small electronic equipment
  • Switching circuits in power management systems
  • DC-DC converters
  • Motor control circuits for low-power applications

Features

  • High collector current: Enables driving moderate loads.
  • Low saturation voltage: Reduces power loss and improves efficiency.
  • Epitaxial base structure: Provides stable and reliable performance.
  • Compact package: Facilitates high-density mounting on PCBs.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved energy efficiency: Low saturation voltage minimizes heat generation.
  • Reliable operation: Stable performance ensures consistent functionality.
  • Simplified design: Easy to integrate into existing and new circuits.
  • Compact size: Enables smaller and more portable device designs.
  • Environmentally responsible: RoHS compliance ensures minimal environmental impact.

Technical Specifications

While specific technical specifications such as DC Current Gain (hFE) and Collector-Emitter Voltage (VCEO) need to be confirmed with the Rohm Semiconductor datasheet for the 2SB1370E, typical values for similar transistors include:

  • VCEO: -50V (example)
  • IC: -1.5A (example)
  • hFE: 100-300 (example, varies with IC)
  • VCE(sat): -0.3V (example, at specified IC and IB)
  • Package: SOT-89 (example)

It is crucial to consult the Rohm Semiconductor datasheet for the 2SB1370E for accurate and detailed specifications, including absolute maximum ratings, electrical characteristics, and thermal considerations, to ensure the transistor's suitability for your specific application and to prevent damage due to overstress.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess