EN
  • EN
  • DE

R6520AP

Part No R6520AP
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022554-R6520AP
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R6520AP CAD Model

Description

The R6520AP is a Peripheral Interface Adapter (PIA) manufactured by Rockwell. It is designed to interface microprocessors with peripheral devices, enabling communication and control in various embedded systems.

Applications:

  • Industrial Control Systems: Interfacing microprocessors with sensors, actuators, and other control elements.
  • Printers: Controlling print heads and paper feed mechanisms.
  • Keyboards: Interfacing with keyboard matrices to read key presses.
  • Display Systems: Driving LEDs, LCDs, and other display devices.
  • Gaming Consoles: Connecting microprocessors to input devices and display outputs.

Features:

  • Two 8-bit Bidirectional I/O Ports: Allows for flexible data transfer between the microprocessor and peripherals.
  • Handshake Control: Supports handshake signals for reliable data transfer.
  • Interrupt Capability: Generates interrupt requests to the microprocessor for asynchronous event handling.
  • TTL Compatible: Simplifies interfacing with other digital components.
  • Versatile Operating Modes: Supports various operating modes to accommodate different peripheral requirements.

Benefits:

  • Simplified Peripheral Interfacing: Provides a convenient way to connect microprocessors to a wide range of peripherals.
  • Flexible Data Transfer: Bidirectional I/O ports allow for versatile data communication.
  • Improved System Performance: Interrupt capability enables efficient handling of asynchronous events.
  • Reduced System Complexity: Integrated functionality minimizes the need for external components.
  • Enhanced Reliability: Rockwell's manufacturing processes ensure high quality and dependable performance.

Additional Details:

The R6520AP operates with a 5V power supply and is typically packaged in a DIP (Dual In-line Package). The device features two 8-bit I/O ports, each of which can be configured as either an input or an output. The handshake control signals enable reliable data transfer with peripherals that require synchronization. The interrupt capability allows the microprocessor to respond quickly to events triggered by peripherals. The R6520AP is a versatile and reliable peripheral interface adapter suitable for a wide range of embedded systems applications.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess