EN
  • EN
  • DE

RK3066

Part No RK3066
Manufacturer Rockchip
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rickchip
Win Source Part Number 295557-RK3066
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK3066 CAD Model

Description

The Rockchip RK3066 is a dual-core processor designed for tablets and other mobile devices. It features two ARM Cortex-A9 cores clocked at up to 1.6 GHz, providing a significant performance boost compared to single-core processors. The RK3066 also incorporates a quad-core Mali-400 MP4 GPU for enhanced graphics capabilities, allowing for smooth gaming and video playback. This processor is known for its balance of performance and power efficiency, making it suitable for a wide range of applications.

Applications

  • Tablets: Used in a variety of Android tablets, providing a smooth user experience for web browsing, gaming, and multimedia consumption.
  • Mini PCs: Integrated into small form-factor PCs for home entertainment and light productivity tasks.
  • Set-Top Boxes: Powers set-top boxes for streaming video content and running Android applications on TVs.
  • Portable Gaming Consoles: Enables smooth gaming experiences on handheld gaming devices.

Features

  • Dual-Core ARM Cortex-A9: Delivers high performance for multitasking and demanding applications.
  • Quad-Core Mali-400 MP4 GPU: Provides excellent graphics performance for gaming and video playback.
  • Full HD Video Decoding: Supports decoding of 1080p video formats for high-quality video playback.
  • HDMI Output: Allows for easy connection to external displays such as TVs and monitors.
  • Integrated Memory Controller: Supports DDR3 memory for fast data access.
  • Multiple Connectivity Options: Offers various connectivity options including USB, Wi-Fi, and Bluetooth.

Benefits

  • Improved Performance: Dual-core architecture provides faster processing speeds compared to single-core processors.
  • Enhanced Graphics: Quad-core GPU enables smooth gaming and video playback experiences.
  • Energy Efficiency: Optimized power consumption for longer battery life in mobile devices.
  • Versatile Platform: Suitable for a wide range of applications, from tablets to set-top boxes.

Additional Details

The RK3066 includes support for Android operating systems, making it easy to develop and deploy applications on the platform. It typically supports up to 1GB of DDR3 RAM and offers various connectivity options such as USB 2.0, HDMI 1.4, and Wi-Fi 802.11 b/g/n. The chip also incorporates a variety of peripherals, including a camera interface, audio codecs, and a display controller. The RK3066 is often paired with a separate power management IC to optimize power consumption and provide battery management features. Its dual-core CPU and quad-core GPU provide a significant performance improvement over its predecessors, making it a popular choice for budget-friendly tablets and other mobile devices. Rockchip provides software development kits (SDKs) and tools to facilitate application development on the RK3066 platform.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2589 $62.5890
23+ $5.1363 $118.1349
35+ $4.9757 $174.1495
48+ $4.8152 $231.1296
63+ $4.6547 $293.2461
84+ $4.1730 $350.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,363 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess