EN
  • EN
  • DE

TLI4906K

Part No TLI4906K
Manufacturer Rochester Electronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TLI4906 - HALL SWITCH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Switch/Driver
Manufacturer Infineon Technologies
Series *
Package Bulk
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936766-TLI4906K
Ultra Librarian 3D Model Ultra Librarian TLI4906K CAD Model

Description

The TLI4906K is a magnetic sensor, specifically a Hall effect switch, manufactured by Rochester Electronics. It is designed for position and proximity detection in a variety of applications, offering reliable and accurate sensing capabilities.

Applications:

  • Brushless DC Motor (BLDC) Control: Used to detect rotor position in BLDC motors for efficient and precise motor control.
  • Position Detection: Employed in various applications for detecting the position of moving parts, such as in linear and rotary encoders.
  • Proximity Sensing: Utilized as a proximity sensor in applications such as door and lid detection, as well as in safety interlock systems.
  • Flow Meters: Integrated into flow meters to detect the rotation of impellers, providing accurate flow measurement.
  • Anti-Tampering Systems: Used in anti-tampering systems to detect unauthorized access or manipulation of equipment.

Features:

  • High Sensitivity: Provides reliable detection of magnetic fields with high sensitivity.
  • Low Power Consumption: Minimizes power consumption for extended battery life in portable applications.
  • Digital Output: Provides a digital output signal for easy interfacing with microcontrollers and other digital circuits.
  • Small Size: Compact size allows for integration into space-constrained applications.
  • Robust Design: Designed for reliable operation in harsh environments, with resistance to vibration, temperature variations, and electromagnetic interference.

Benefits:

  • Precise Position Detection: High sensitivity enables accurate detection of magnetic fields, resulting in precise position detection.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified System Integration: Digital output simplifies interfacing with microcontrollers and other digital circuits.
  • Versatile Application: Suitable for a wide range of applications due to its high sensitivity, low power consumption, and small size.
  • Reliable Operation: Robust design ensures reliable operation in harsh environments.

Additional Details:

The TLI4906K operates from a supply voltage ranging from 3V to 24V and features a typical operating temperature range of -40°C to +125°C. The device is available in a small surface-mount package for easy integration into PCB layouts. Its digital output is compatible with standard logic levels, simplifying system design. The sensor's robust design and high sensitivity make it suitable for demanding applications requiring reliable position and proximity detection.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3591 $116.7075
500+ $0.3479 $173.9500
690+ $0.3367 $232.3230
890+ $0.3255 $289.6950
1,190+ $0.2918 $347.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess