EN
  • EN
  • DE

R2J20657NP#G3

Part No R2J20657NP#G3
Manufacturer Rochester Electronics
Catalog PMIC - Gate Drivers
Description HALF BRIDGE BASED MOSFET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features High-Side or Low-Side Gate Driver IC TTL 40-QFN (6x6)
Manufacturer Renesas Electronics America
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-R2J20657NP#G3, 2156-R2J20657NP#G3-RETR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931304-R2J20657NP#G3
Ultra Librarian 3D Model Ultra Librarian R2J20657NP#G3 CAD Model

Description

The Renesas Electronics America 931304-R2J20657NP#G3 High-Side or Low-Side Gate Driver IC TTL 40-QFN (6x6) is a surface mount integrated circuit (IC) that is suitable for use in a variety of applications. This IC is designed to operate in a temperature range of -40°C to 150°C (TJ) and is packaged in a 40-WFQFN exposed pad.

  • Type: Gate Driver
  • Side: High-Side or Low-Side
  • Input: TTL
  • Package: 40-QFN (6x6)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 150°C (TJ)
  • Package Type: 40-WFQFN exposed pad
  • Status: Obsolete
  • Popularity: High
  • Supply and Demand: Balanced
  • Package Quantity: 2500
  • ECCN: EAR99

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess