EN
  • EN
  • DE

MC68HC05C4AFN

Part No MC68HC05C4AFN
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description 8-BIT Mrom 2.1 Mhz Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994492-MC68HC05C4AFN
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC05C4AFN CAD Model

Description

The MC68HC05C4AFN is an 8-bit microcontroller unit (MCU) manufactured by Motorola/Freescale Semiconductor, now available through Rochester Electronics. It is part of the popular 68HC05 family of microcontrollers and is designed for a wide range of embedded control applications. It features a rich set of peripherals and a cost-effective architecture.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Remote control devices
  • Instrumentation

Features:

  • 8-bit CPU architecture
  • 4KB of on-chip ROM
  • 176 bytes of on-chip RAM
  • 24 bidirectional I/O lines
  • 8-bit Timer with prescaler
  • On-chip oscillator
  • Low-voltage Inhibit (LVI)
  • Serial Communications Interface (SCI)
  • Analog-to-Digital Converter (ADC)
  • Interrupt handling capability

Benefits:

  • Cost-effective solution for embedded control applications
  • Integrated peripherals reduce the need for external components
  • Low power consumption for battery-powered applications
  • Versatile I/O capabilities for interfacing with various devices
  • Robust design for reliable operation in harsh environments
  • Easy to program and debug

Additional Details:

The MC68HC05C4AFN operates from a single power supply, typically 5V. It is available in a variety of packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). The instruction set is designed for efficient code execution, and the device includes a variety of addressing modes. The on-chip ADC allows for direct measurement of analog signals, while the SCI facilitates serial communication with other devices. It supports various interrupt sources including timer overflow, external interrupts and SCI. This microcontroller is often employed in applications that require a balance of performance and cost. As it is now often supplied by Rochester Electronics, it provides a continued supply option for existing designs.

The MC68HC05C4AFN remains a viable option for many embedded applications where a simple, reliable, and cost-effective microcontroller is needed. Its integrated peripherals and robust architecture make it well-suited for a wide range of tasks.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess