EN
  • EN
  • DE

MC1566L

Part No MC1566L
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077074-MC1566L
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1566L CAD Model

Description

The MC1566L, manufactured by Rochester Electronics, is a high-speed dual differential comparator. This device is designed for applications requiring the comparison of two analog voltages with high accuracy and speed. As a re-engineered part by Rochester Electronics, it aims to provide a continued source for components that may no longer be readily available from the original manufacturer, ensuring that legacy systems and long-lifecycle products can continue to be supported.

Applications

  • High-speed analog-to-digital converters (ADCs): Used in systems where rapid conversion of analog signals to digital format is required.
  • Zero-crossing detectors: Used to detect when an AC signal crosses the zero-voltage level.
  • Voltage comparators in instrumentation: Used in various instruments for precise voltage level detection and comparison.
  • Threshold detectors: Used in systems where specific voltage thresholds need to be monitored and acted upon.
  • Line receivers: Used to receive and condition signals transmitted over long lines.

Features

  • High Speed: Designed for fast response times, enabling high-frequency operation.
  • Dual Comparator: Contains two independent comparators in a single package, providing space and cost savings.
  • Differential Inputs: Allows for the comparison of two different voltage levels, enhancing versatility.
  • TTL Compatible Output: Outputs are compatible with TTL logic levels for easy interfacing with digital circuits.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, increasing application flexibility.

Benefits

  • Increased System Performance: High-speed operation allows for faster data processing and improved system responsiveness.
  • Reduced Component Count: Dual comparator configuration reduces the number of components needed in a design.
  • Improved Noise Immunity: Differential inputs provide better noise rejection compared to single-ended inputs.
  • Easy Integration: TTL compatible outputs simplify interfacing with digital systems.
  • Extended Product Lifespan: As a product from Rochester Electronics, it ensures continued availability for long-term support of existing systems.

Additional Details

The MC1566L typically operates with a dual power supply (e.g., ±15V) and features a typical propagation delay time in the nanosecond range. The input offset voltage and current are usually low, ensuring accuracy in voltage comparison. It is generally available in a DIP (Dual In-line Package) for easy breadboarding and prototyping. Always refer to the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess