EN
  • EN
  • DE

LM118H/883B

Part No LM118H/883B
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026273-LM118H/883B
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM118H/883B CAD Model

Description

The LM118H/883B is a high-speed operational amplifier originally manufactured by National Semiconductor and now available from Rochester Electronics. It is designed for applications requiring wide bandwidth, high slew rate, and good input characteristics. The /883B designation indicates compliance with military specifications, ensuring reliability and performance in harsh environments.

Applications

  • High-speed amplifiers: Used in applications requiring wide bandwidth amplification, such as video amplifiers and pulse amplifiers.
  • Comparators: Employed in comparator circuits for detecting voltage levels and triggering events.
  • Oscillators: Used in oscillator circuits for generating stable and accurate waveforms.
  • Active filters: Implemented in active filter designs for shaping frequency responses and removing unwanted noise.
  • Data acquisition systems: Used in data acquisition systems for amplifying and conditioning analog signals.

Features

  • High slew rate: Provides fast response to input signals, enabling high-speed operation.
  • Wide bandwidth: Offers broad frequency response, allowing for amplification of a wide range of signals.
  • Low input offset voltage: Minimizes errors in signal amplification, ensuring accurate signal reproduction.
  • Low input bias current: Reduces loading effects on input signals, preserving signal integrity.
  • Short-circuit protection: Protects the amplifier from damage due to output short circuits.
  • 883B processing: Meets military specifications for reliability and performance in harsh environments.

Benefits

  • Fast response time: High slew rate enables quick response to input signals, improving system performance.
  • Accurate signal amplification: Low input offset voltage and bias current minimize errors in signal amplification.
  • Versatile application: Wide bandwidth allows for use in a variety of applications.
  • Reliable operation: Short-circuit protection and 883B processing ensure reliable performance in demanding environments.

Additional Details

The LM118H/883B typically operates from dual power supplies (e.g., ±15V). Its performance characteristics, including slew rate, bandwidth, and input offset voltage, are typically specified over a temperature range. Detailed specifications, including voltage ranges, operating temperatures, and typical performance curves, can be found in the manufacturer's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess