EN
  • EN
  • DE

DM74122N

Part No DM74122N
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232202-DM74122N
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74122N CAD Model

Description

The DM74122N is a Retriggerable Resettable Monostable Multivibrator manufactured by Rochester Electronics. Also known as a one-shot, this integrated circuit produces a single output pulse of a specified duration in response to a trigger input. The retriggerable feature allows extending the output pulse width if a new trigger occurs during an existing pulse. The 'N' suffix usually refers to the package type, often indicating a plastic DIP (Dual In-Line Package).

Applications:

  • Pulse delay circuits: Creating a defined delay between a trigger and an action.
  • Timing circuits: Generating precisely timed pulses for various applications.
  • Missing pulse detection: Detecting the absence of a pulse within a certain time frame.
  • Keyboard debounce circuits: Eliminating spurious signals caused by mechanical keyboard switches.
  • Sequential logic control: Generating control signals for sequential operations.

Features:

  • Retriggerable: Output pulse duration can be extended by applying a new trigger.
  • Resettable: The output pulse can be terminated prematurely by applying a reset signal.
  • Monostable operation: Generates a single pulse for each trigger.
  • Adjustable pulse width: Pulse width can be adjusted using external components (resistor and capacitor).
  • TTL compatible: Compatible with other TTL logic devices.

Benefits:

  • Precise pulse generation: Generates pulses with a defined and adjustable duration.
  • Flexibility: Retriggerable and resettable features provide added control.
  • Reliable timing: Provides a stable and predictable timing signal.
  • Easy to use: Simple operation and readily available.

Additional Details:

The DM74122N typically comes in a 14-pin DIP package. The pulse width is determined by the values of an external resistor (R) and capacitor (C). The formula for pulse width is generally proportional to the product of R and C (T ≈ R*C), but the specific datasheet should be consulted for the exact equation. A positive or negative trigger can be used to initiate the pulse. The device operates from a 5V power supply. Consult the product datasheet for detailed specifications, including voltage levels, timing characteristics, and operating temperature range. Because it is from Rochester Electronics, it is manufactured to adhere to original specifications. Proper handling and soldering techniques should be followed to prevent damage to the IC. This multivibrator offers a versatile and reliable solution for generating precisely timed pulses in a variety of electronic circuits.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
UTC
Lowest to $0.3269
Cirrus Logic Inc.
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess