EN
  • EN
  • DE

AD7845SE/883B

Part No AD7845SE/883B
Manufacturer Rochester Electronics
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC, 1 FUNC, PARALLEL, WORD INPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 1 28-CLCC (11.43x11.43)
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 28-CLCC
Case / Package 28-CLCC (11.43x11.43)
MSL Level 3 (168 Hours)
REACH Status REACH Affected
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909798-AD7845SE/883B
Ultra Librarian 3D Model Ultra Librarian AD7845SE/883B CAD Model

Description

The AD7845SE/883B is a 14-bit, 200 kSPS analog-to-digital converter (ADC) manufactured by Rochester Electronics. It is designed for high-performance data acquisition systems that require both high resolution and fast conversion rates. This device is re-engineered by Rochester Electronics to ensure continued availability and performance to meet stringent military and aerospace requirements.

Applications:

  • Military and Aerospace Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • ATE (Automatic Test Equipment)
  • Medical Imaging

Features:

  • 14-Bit Resolution: Provides high accuracy and precision in signal conversion.
  • 200 kSPS Conversion Rate: Enables the capture of fast-changing signals.
  • Low Power Consumption: Suitable for battery-powered or energy-efficient applications.
  • Serial Interface: Simplifies interfacing with microcontrollers and digital signal processors (DSPs).
  • Single Supply Operation: Operates from a single power supply, reducing system complexity.
  • 883B Screening: Manufactured and tested to meet stringent military and aerospace standards for reliability and performance.
  • Re-Engineered by Rochester Electronics: Ensures long-term availability and continued compliance with original specifications.

Benefits:

  • High Accuracy: The 14-bit resolution ensures accurate conversion of analog signals, critical in precision applications.
  • Fast Conversion: The 200 kSPS conversion rate allows for real-time data acquisition of dynamic signals.
  • Reliable Performance: The 883B screening guarantees dependable operation in harsh environments.
  • Simplified System Design: The serial interface and single-supply operation reduce the complexity of the overall system.
  • Long-Term Availability: Rochester Electronics' re-engineering ensures the device remains available for extended product lifecycles.
  • Cost-Effective Solution: Offers a balance of performance and cost for demanding applications.

Additional Details: This ADC utilizes a successive approximation register (SAR) architecture. The AD7845SE/883B features excellent linearity and low noise, making it suitable for applications requiring high signal-to-noise ratio (SNR). It is typically available in a hermetic package designed to withstand extreme temperatures and environmental conditions, making it suitable for military and aerospace deployments.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess